Rochester Electronics PMIC - PMIC - LED Drivers - TPS92023D TPS92023D

Description
Manufacturer: Texas Instruments Win Source Part Number: 937419-TPS92023D Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Half-Bridge - Dimming - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937419-TPS92023D Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Half-Bridge - Dimming - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS92023D - 937419-TPS92023D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS92023D
937419-TPS92023D
PMIC - PMIC - LED Drivers - TPS92023D 937419-TPS92023D
Manufacturer: Texas Instruments Win Source Part Number: 937419-TPS92023D Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller Half-Bridge - Dimming - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937419-TPS92023D
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Half-Bridge - Dimming - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - LED Drivers - TPS92023D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TPS92023D
PMIC - LED Drivers TPS92023D
IC LED DRIVER CONTROLLER 8SOIC

IC LED DRIVER CONTROLLER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 937419-TPS92023D TPS92023D
Product Name PMIC - PMIC - LED Drivers - TPS92023D PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3464MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368343-NCR401UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
6 suppliers
Display Drivers & Controllers DLP Disply Controllr for DLP2010 - 815-DLPC3435ZEZ - Utmel Electronic Limited
Specs
Package Type 201-VFBGA
Features RoHS Compliant
View Details