Rochester Electronics PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCH TPS65920A2ZCH

Description
Manufacturer: Texas Instruments Win Source Part Number: 900920-TPS65920A2ZCH Operating Temperature Range: -40°C ~ 85°C Features: Mobile/OMAP™ PMIC 139-NFBGA (10x10) Package: Bulk Package: 139-LFBGA Mounting: Surface Mount Family Name: TPS65920 Categories: Integrated Circuits (ICs) Case / Package: 139-NFBGA (10x10) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900920-TPS65920A2ZCH Operating Temperature Range: -40°C ~ 85°C Features: Mobile/OMAP™ PMIC 139-NFBGA (10x10) Package: Bulk Package: 139-LFBGA Mounting: Surface Mount Family Name: TPS65920 Categories: Integrated Circuits (ICs) Case / Package: 139-NFBGA (10x10) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCH - 900920-TPS65920A2ZCH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCH
900920-TPS65920A2ZCH
PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCH 900920-TPS65920A2ZCH
Manufacturer: Texas Instruments Win Source Part Number: 900920-TPS65920A2ZCH Operating Temperature Range: -40°C ~ 85°C Features: Mobile/OMAP™ PMIC 139-NFBGA (10x10) Package: Bulk Package: 139-LFBGA Mounting: Surface Mount Family Name: TPS65920 Categories: Integrated Circuits (ICs) Case / Package: 139-NFBGA (10x10) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900920-TPS65920A2ZCH
Operating Temperature Range: -40°C ~ 85°C
Features: Mobile/OMAP™ PMIC 139-NFBGA (10x10)
Package: Bulk
Package: 139-LFBGA
Mounting: Surface Mount
Family Name: TPS65920
Categories: Integrated Circuits (ICs)
Case / Package: 139-NFBGA (10x10)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900920-TPS65920A2ZCH
Product Name PMIC - PMIC - Power Management - Specialized - TPS65920A2ZCH
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details