Rochester Electronics PMIC - PMIC - Power Management - Specialized - TPS657052YZHR TPS657052YZHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900914-TPS657052YZHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Camera PMIC 16-DSBGA (2.24x2.16) Package: Bulk Package: 16-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-DSBGA (2.24x2.16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900914-TPS657052YZHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Camera PMIC 16-DSBGA (2.24x2.16) Package: Bulk Package: 16-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-DSBGA (2.24x2.16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS657052YZHR - 900914-TPS657052YZHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS657052YZHR
900914-TPS657052YZHR
PMIC - PMIC - Power Management - Specialized - TPS657052YZHR 900914-TPS657052YZHR
Manufacturer: Texas Instruments Win Source Part Number: 900914-TPS657052YZHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Camera PMIC 16-DSBGA (2.24x2.16) Package: Bulk Package: 16-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-DSBGA (2.24x2.16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900914-TPS657052YZHR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Camera PMIC 16-DSBGA (2.24x2.16)
Package: Bulk
Package: 16-UFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-DSBGA (2.24x2.16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900914-TPS657052YZHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS657052YZHR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details