Rochester Electronics PMIC - PMIC - Supervisors - TPS389030QDSERQ1 TPS389030QDSERQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900765-TPS389030QDSE RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector Channel 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900765-TPS389030QDSE RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector Channel 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS389030QDSERQ1 - 900765-TPS389030QDSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS389030QDSERQ1
900765-TPS389030QDSERQ1
PMIC - PMIC - Supervisors - TPS389030QDSERQ1 900765-TPS389030QDSERQ1
Manufacturer: Texas Instruments Win Source Part Number: 900765-TPS389030QDSE RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector Channel 6-WSON (1.5x1.5) Package: Bulk Package: 6-WFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900765-TPS389030QDSERQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector Channel 6-WSON (1.5x1.5)
Package: Bulk
Package: 6-WFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900765-TPS389030QDSERQ1
Product Name PMIC - PMIC - Supervisors - TPS389030QDSERQ1
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details