Rochester Electronics PMIC - PMIC - Supervisors - TPS3852H33DRBR TPS3852H33DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937280-TPS3852H33DRB R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector Channel 8-SON (3x3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937280-TPS3852H33DRB R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector Channel 8-SON (3x3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS3852H33DRBR - 937280-TPS3852H33DRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3852H33DRBR
937280-TPS3852H33DRBR
PMIC - PMIC - Supervisors - TPS3852H33DRBR 937280-TPS3852H33DRBR
Manufacturer: Texas Instruments Win Source Part Number: 937280-TPS3852H33DRB R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector Channel 8-SON (3x3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937280-TPS3852H33DRBR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector Channel 8-SON (3x3)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 937280-TPS3852H33DRBR
Product Name PMIC - PMIC - Supervisors - TPS3852H33DRBR
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details