Rochester Electronics PMIC - PMIC - Gate Drivers - TPS2830PWPR TPS2830PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900746-TPS2830PWPR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 14-HTSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900746-TPS2830PWPR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 14-HTSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS2830PWPR - 900746-TPS2830PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2830PWPR
900746-TPS2830PWPR
PMIC - PMIC - Gate Drivers - TPS2830PWPR 900746-TPS2830PWPR
Manufacturer: Texas Instruments Win Source Part Number: 900746-TPS2830PWPR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 14-HTSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-HTSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900746-TPS2830PWPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 14-HTSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 900746-TPS2830PWPR
Product Name PMIC - PMIC - Gate Drivers - TPS2830PWPR
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT366D-Q100,118 - Rochester Electronics
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details