Rochester Electronics PMIC - PMIC - Gate Drivers - TPS28225TDRBRQ1 TPS28225TDRBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900745-TPS28225TDRBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900745-TPS28225TDRBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS28225TDRBRQ1 - 900745-TPS28225TDRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS28225TDRBRQ1
900745-TPS28225TDRBRQ1
PMIC - PMIC - Gate Drivers - TPS28225TDRBRQ1 900745-TPS28225TDRBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900745-TPS28225TDRBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900745-TPS28225TDRBRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SON (3x3)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 900745-TPS28225TDRBRQ1
Product Name PMIC - PMIC - Gate Drivers - TPS28225TDRBRQ1
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330M-B00231-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDQ2559LB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver ICs - 1ED020I12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers