Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGRQ1 TPS22968NQDMGRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900714-TPS22968NQDMG RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 10-WFDFN Exposed Pad Package: Bulk Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x2) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900714-TPS22968NQDMG RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 10-WFDFN Exposed Pad Package: Bulk Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x2) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGRQ1
TPS22968NQDMGRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGRQ1 TPS22968NQDMGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900714-TPS22968NQDMG RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 10-WFDFN Exposed Pad Package: Bulk Mounting: Surface Mount Supply Voltage: 2.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x2) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900714-TPS22968NQDMGRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 10-WFDFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x2)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS22968NQDMGRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22968NQDMGRQ1
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details