The TPS2223DB is a power distribution switch designed for use in applications such as notebook and desktop computers, bar code scanners, digital cameras, and set-top boxes. It supports integrated power management for two PC Card sockets, allowing for controlled distribution of 3.3 V and 5 V power. The device features independent VPP and VCC switching, with the ability to disable 5 V supplies. Key specifications include a typical quiescent current of 140 µA from a 3.3 V input, short-circuit and thermal protection, and a wide operating temperature range of -40°C to 85°C. The TPS2223DB is packaged in a 24-pin HTSSOP or SSOP format and is TTL-logic compatible. It also includes features such as break-before-make switching and power-on reset, making it suitable for various power management applications.
IC PWR SWITCH 3:4 24SSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | TPS2223DB |
| Product Name | PMIC - Power Distribution Switches, Load Drivers |
| Current | 1.0 amps |