Rochester Electronics PMIC - PMIC - Power Management - Specialized - TPS2147IDGQR TPS2147IDGQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937264-TPS2147IDGQR Operating Temperature Range: -40°C ~ 85°C Features: USB, Peripherals PMIC 10-HVSSOP Package: Bulk Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-HVSSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937264-TPS2147IDGQR Operating Temperature Range: -40°C ~ 85°C Features: USB, Peripherals PMIC 10-HVSSOP Package: Bulk Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-HVSSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2147IDGQR - 937264-TPS2147IDGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2147IDGQR
937264-TPS2147IDGQR
PMIC - PMIC - Power Management - Specialized - TPS2147IDGQR 937264-TPS2147IDGQR
Manufacturer: Texas Instruments Win Source Part Number: 937264-TPS2147IDGQR Operating Temperature Range: -40°C ~ 85°C Features: USB, Peripherals PMIC 10-HVSSOP Package: Bulk Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-HVSSOP Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937264-TPS2147IDGQR
Operating Temperature Range: -40°C ~ 85°C
Features: USB, Peripherals PMIC 10-HVSSOP
Package: Bulk
Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-HVSSOP
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 937264-TPS2147IDGQR
Product Name PMIC - PMIC - Power Management - Specialized - TPS2147IDGQR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1915079P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details