Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DBR TPS2075DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900692-TPS2075DBR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900692-TPS2075DBR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DBR
TPS2075DBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DBR TPS2075DBR
Manufacturer: Texas Instruments Win Source Part Number: 900692-TPS2075DBR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Bulk Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900692-TPS2075DBR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Bulk
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2075DBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DBR
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185/100-000 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details