Rochester Electronics Quad Bipolar Transistor TPQ6502

Description
TPQ QUAD TRANSISTOR ARRAYS Product overview: TPQ6502 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-TPQ6502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TPQ QUAD TRANSISTOR ARRAYS Product overview: TPQ6502 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-TPQ6502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Bipolar Transistor
277-TPQ6502
Quad Bipolar Transistor 277-TPQ6502
TPQ QUAD TRANSISTOR ARRAYS Product overview: TPQ6502 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-TPQ6502 can be used for catalog matching and distributor lookup.

TPQ QUAD TRANSISTOR ARRAYS Product overview: TPQ6502 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-TPQ6502 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - TPQ6502 - 900685-TPQ6502 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - TPQ6502
900685-TPQ6502
TRANSISTORS - Transistors (BJT) - Arrays - TPQ6502 900685-TPQ6502
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 900685-TPQ6502 Operating Temperature Range: -55°C ~ 150°C (TA) Features: Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 30V - 200MHz 2W Through Hole 14-DIP Package: Bulk Package: 14-DIP Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 14-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 900685-TPQ6502
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 30V - 200MHz 2W Through Hole 14-DIP
Package: Bulk
Package: 14-DIP
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: 14-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 277-TPQ6502 900685-TPQ6502
Product Name Quad Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - TPQ6502
Package Type 14-DIP SOT3; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219950 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers