Manufacturer: Texas Instruments
Win Source Part Number: 937216-TPA6100A2DGKG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC AMP CLASS AB STER 50MW 8VSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 937216-TPA6100A2DGKG4 | TPA6100A2DGKG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA6100A2DGKG4 | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |