Manufacturer: Texas Instruments
Win Source Part Number: 900593-TPA3126D2DADR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Package: Bulk
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-HTSSOP
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 900593-TPA3126D2DADR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA3126D2DADR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |