Rochester Electronics 8-bit 12MHz DIP Embedded Microcontroller MCU TP8052AH

Description
Microcontroller, 8-Bit, MROM, 12MHz, NMOS, PDIP40, PLASTIC, DIP-40 Product overview: TP8052AH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP8052AH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 8-Bit, MROM, 12MHz, NMOS, PDIP40, PLASTIC, DIP-40 Product overview: TP8052AH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP8052AH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz DIP Embedded Microcontroller MCU - 685-TP8052AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz DIP Embedded Microcontroller MCU
685-TP8052AH
8-bit 12MHz DIP Embedded Microcontroller MCU 685-TP8052AH
Microcontroller, 8-Bit, MROM, 12MHz, NMOS, PDIP40, PLASTIC, DIP-40 Product overview: TP8052AH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP8052AH can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, MROM, 12MHz, NMOS, PDIP40, PLASTIC, DIP-40 Product overview: TP8052AH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TP8052AH can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TP8052AH - 990139-TP8052AH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TP8052AH
990139-TP8052AH
Embedded - Embedded - Microcontrollers - TP8052AH 990139-TP8052AH
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990139-TP8052AH Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): TP8052AHTP8052AH.; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990139-TP8052AH
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): TP8052AHTP8052AH.;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TP8052AH 990139-TP8052AH
Product Name 8-bit 12MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TP8052AH
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers