Rochester Electronics Interface - Drivers, Receivers, Transceivers TNETE2201BPHD

Description
IC TRANSCEIVER HALF 1/1 64HTQFP
Datasheet
Description
IC TRANSCEIVER HALF 1/1 64HTQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TNETE2201BPHD - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TNETE2201BPHD
Interface - Drivers, Receivers, Transceivers TNETE2201BPHD
IC TRANSCEIVER HALF 1/1 64HTQFP

IC TRANSCEIVER HALF 1/1 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TNETE2201BPHD
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4629-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details