Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - TND322VD-TL-E TND322VD-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 937142-TND322VD-TL-E Operating Temperature Range: -40°C ~ 125°C Features: Half Bridge Driver SOT-28FL/VEC8 Package: Bulk Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 937142-TND322VD-TL-E Operating Temperature Range: -40°C ~ 125°C Features: Half Bridge Driver SOT-28FL/VEC8 Package: Bulk Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TND322VD-TL-E - 937142-TND322VD-TL-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TND322VD-TL-E
937142-TND322VD-TL-E
PMIC - PMIC - Full, Half - Bridge Drivers - TND322VD-TL-E 937142-TND322VD-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 937142-TND322VD-TL-E Operating Temperature Range: -40°C ~ 125°C Features: Half Bridge Driver SOT-28FL/VEC8 Package: Bulk Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 937142-TND322VD-TL-E
Operating Temperature Range: -40°C ~ 125°C
Features: Half Bridge Driver SOT-28FL/VEC8
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-28FL/VEC8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 937142-TND322VD-TL-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TND322VD-TL-E
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details