Rochester Electronics Embedded - Embedded - Microcontrollers - TN87C251SA16 TN87C251SA16

Description
Manufacturer: Intel Win Source Part Number: 937140-TN87C251SA16 Series: 87C Operating Temperature Range: -40°C ~ 85°C (TA) Features: MCS 251 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC Core Processor: MCS 251 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 937140-TN87C251SA16 Series: 87C Operating Temperature Range: -40°C ~ 85°C (TA) Features: MCS 251 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC Core Processor: MCS 251 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TN87C251SA16 - 937140-TN87C251SA16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TN87C251SA16
937140-TN87C251SA16
Embedded - Embedded - Microcontrollers - TN87C251SA16 937140-TN87C251SA16
Manufacturer: Intel Win Source Part Number: 937140-TN87C251SA16 Series: 87C Operating Temperature Range: -40°C ~ 85°C (TA) Features: MCS 251 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC Core Processor: MCS 251 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 937140-TN87C251SA16
Series: 87C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MCS 251 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC
Core Processor: MCS 251
Speed: 16MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-TN87C251SA16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-TN87C251SA16
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-TN87C251SA16
IC MCU 8BIT 8KB OTP 44PLCC Product overview: TN87C251SA16 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN87C251SA16 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44PLCC Product overview: TN87C251SA16 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN87C251SA16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - TN87C251SA16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TN87C251SA16
Embedded - Microcontrollers TN87C251SA16
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 937140-TN87C251SA16 685-TN87C251SA16 TN87C251SA16
Product Name Embedded - Embedded - Microcontrollers - TN87C251SA16 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 8 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers