Rochester Electronics Custom Parts - Custom Parts (S - T) - TN87C196CB TN87C196CB

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159984-TN87C196CB Packaging: Bulk Frequency: 16 MHz Memory Type: OTP Memory Size: 56 kB Interface: CAN Peripherals: PWM RAM Size: 2 kB Oscillator Type: External Access Time: 16 µs Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 56 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159984-TN87C196CB Packaging: Bulk Frequency: 16 MHz Memory Type: OTP Memory Size: 56 kB Interface: CAN Peripherals: PWM RAM Size: 2 kB Oscillator Type: External Access Time: 16 µs Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 56 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TN87C196CB - 1159984-TN87C196CB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TN87C196CB
1159984-TN87C196CB
Custom Parts - Custom Parts (S - T) - TN87C196CB 1159984-TN87C196CB
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159984-TN87C196CB Packaging: Bulk Frequency: 16 MHz Memory Type: OTP Memory Size: 56 kB Interface: CAN Peripherals: PWM RAM Size: 2 kB Oscillator Type: External Access Time: 16 µs Categories: Custom Parts Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 56 Max Operating Temperature: 85 °C

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159984-TN87C196CB
Packaging: Bulk
Frequency: 16 MHz
Memory Type: OTP
Memory Size: 56 kB
Interface: CAN
Peripherals: PWM
RAM Size: 2 kB
Oscillator Type: External
Access Time: 16 µs
Categories: Custom Parts
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 56
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1159984-TN87C196CB
Product Name Custom Parts - Custom Parts (S - T) - TN87C196CB
Unlock Full Specs
to access all available technical data