Rochester Electronics Embedded - Embedded - Microcontrollers - TN87C196CA TN87C196CA

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230209-TN87C196CA Packaging: Bulk Frequency: 16 MHz Memory Type: OTP Memory Size: 32 kB Interface: CAN Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 16 µs Categories: Embedded - Microcontrollers Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 44 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230209-TN87C196CA Packaging: Bulk Frequency: 16 MHz Memory Type: OTP Memory Size: 32 kB Interface: CAN Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 16 µs Categories: Embedded - Microcontrollers Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 44 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TN87C196CA - 1230209-TN87C196CA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TN87C196CA
1230209-TN87C196CA
Embedded - Embedded - Microcontrollers - TN87C196CA 1230209-TN87C196CA
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230209-TN87C196CA Packaging: Bulk Frequency: 16 MHz Memory Type: OTP Memory Size: 32 kB Interface: CAN Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 16 µs Categories: Embedded - Microcontrollers Case / Package: LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Number of I/Os: 44 Max Operating Temperature: 85 °C

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230209-TN87C196CA
Packaging: Bulk
Frequency: 16 MHz
Memory Type: OTP
Memory Size: 32 kB
Interface: CAN
Peripherals: PWM
RAM Size: 1 kB
Oscillator Type: External
Access Time: 16 µs
Categories: Embedded - Microcontrollers
Case / Package: LCC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 44
Max Operating Temperature: 85 °C

Buy Now
16-bit 16 Bit 32KB Embedded Microcontroller MCU - 685-TN87C196CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16 Bit 32KB Embedded Microcontroller MCU
685-TN87C196CA
16-bit 16 Bit 32KB Embedded Microcontroller MCU 685-TN87C196CA
IC Mcu 16 Bit 32KB Otp 68PLCC Product overview: TN87C196CA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN87C196CA can be used for catalog matching and distributor lookup.

IC Mcu 16 Bit 32KB Otp 68PLCC Product overview: TN87C196CA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN87C196CA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1230209-TN87C196CA 685-TN87C196CA
Product Name Embedded - Embedded - Microcontrollers - TN87C196CA 16-bit 16 Bit 32KB Embedded Microcontroller MCU
RAM 1.00E-3 KB 1 KB
Serial Interface CAN; CAN CAN
I/O Ports 44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details