8797BH - Microcontroller, 16-Bit, OTPROM, 4MHz, NMOS, PQCC68
16-Bit MCU, 4MHz, OTPROM, NMOS, PQCC68, Industrial Product overview: TN8797BH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 4MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 4MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN8797BH can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Win Source Part Number: 886774-TN8797BH
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
IC MCU 16BIT
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TN8797BH | 685-TN8797BH | 886774-TN8797BH | TN8797BH | TN8797BH | TN8797BH |
| Product Name | Industrial 16-bit 4MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TN8797BH | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | ||||
| Life Cycle Stage | Rochester Active | Active | Active | |||
| ROM Type | OTP | |||||
| Package Type | PLCC; Other; PLCC |