Rochester Electronics Embedded - Embedded - Microprocessors - TN80L188EA13 TN80L188EA13

Description
Manufacturer: Intel Win Source Part Number: 928684-TN80L188EA13 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC Core Processor: 80C186 Speed: 13MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 928684-TN80L188EA13 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC Core Processor: 80C186 Speed: 13MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TN80L188EA13 - 928684-TN80L188EA13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80L188EA13
928684-TN80L188EA13
Embedded - Embedded - Microprocessors - TN80L188EA13 928684-TN80L188EA13
Manufacturer: Intel Win Source Part Number: 928684-TN80L188EA13 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC Core Processor: 80C186 Speed: 13MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 928684-TN80L188EA13
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC
Core Processor: 80C186
Speed: 13MHz
Package: Tube
Package: 68-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - TN80L188EA13 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TN80L188EA13
Embedded - Microprocessors TN80L188EA13
MPU, 16-BIT, 13MHZ, CMOS, PQCC68

MPU, 16-BIT, 13MHZ, CMOS, PQCC68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 928684-TN80L188EA13 TN80L188EA13
Product Name Embedded - Embedded - Microprocessors - TN80L188EA13 Embedded - Microprocessors
Package Type PLCC; Other; 68-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Intel® Core™ M-5Y10c Processor (4M Cache, up to 2.00 GHz) - 5Y10c - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G45C-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 324
View Details
5 suppliers