Rochester Electronics Embedded - Embedded - Microcontrollers - TN80C196KB12 TN80C196KB12

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029059-TN80C196KB12 Voltage: 5 V Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029059-TN80C196KB12 Voltage: 5 V Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TN80C196KB12 - 1029059-TN80C196KB12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TN80C196KB12
1029059-TN80C196KB12
Embedded - Embedded - Microcontrollers - TN80C196KB12 1029059-TN80C196KB12
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029059-TN80C196KB12 Voltage: 5 V Mounting: SMD (SMT) Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029059-TN80C196KB12
Voltage: 5 V
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Embedded Microcontroller MCU - 685-TN80C196KB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-TN80C196KB12
Embedded Microcontroller MCU 685-TN80C196KB12
Contact for details Product overview: TN80C196KB12 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB12 can be used for catalog matching and distributor lookup.

Contact for details Product overview: TN80C196KB12 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1029059-TN80C196KB12 685-TN80C196KB12
Product Name Embedded - Embedded - Microcontrollers - TN80C196KB12 Embedded Microcontroller MCU
Package Type PLCC; Other; PLCC Other; PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers