Rochester Electronics 16-bit 12MHz Embedded Microcontroller MCU TN80C196KB

Description
Microcontroller, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C196KB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C196KB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 12MHz Embedded Microcontroller MCU - 685-TN80C196KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12MHz Embedded Microcontroller MCU
685-TN80C196KB
16-bit 12MHz Embedded Microcontroller MCU 685-TN80C196KB
Microcontroller, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C196KB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C196KB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TN80C196KB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TN80C196KB - 1190366-TN80C196KB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TN80C196KB
1190366-TN80C196KB
Embedded - Embedded - Microcontrollers - TN80C196KB 1190366-TN80C196KB
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190366-TN80C196KB Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190366-TN80C196KB
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TN80C196KB 1190366-TN80C196KB
Product Name 16-bit 12MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TN80C196KB
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details