Rochester Electronics 16MHZ Embedded Microprocessor MPU TN80C186EB-16

Description
IC MPU I186 16MHZ 84PLCC Product overview: TN80C186EB-16 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I186 16MHZ 84PLCC Product overview: TN80C186EB-16 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB-16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16MHZ Embedded Microprocessor MPU - 694-TN80C186EB-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-TN80C186EB-16
16MHZ Embedded Microprocessor MPU 694-TN80C186EB-16
IC MPU I186 16MHZ 84PLCC Product overview: TN80C186EB-16 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB-16 can be used for catalog matching and distributor lookup.

IC MPU I186 16MHZ 84PLCC Product overview: TN80C186EB-16 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EB-16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TN80C186EB-16 - 928682-TN80C186EB-16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80C186EB-16
928682-TN80C186EB-16
Embedded - Embedded - Microprocessors - TN80C186EB-16 928682-TN80C186EB-16
Manufacturer: Rochester Electronics Win Source Part Number: 928682-TN80C186EB-16 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC Core Processor: 80C186 Speed: 16MHz Package: Bulk Package: 84-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 928682-TN80C186EB-16
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC
Core Processor: 80C186
Speed: 16MHz
Package: Bulk
Package: 84-LCC (J-Lead)
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - TN80C186EB-16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TN80C186EB-16
Microprocessors TN80C186EB-16
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 84-PLCC

80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 84-PLCC

Buy Now
Embedded - Microprocessors - TN80C186EB-16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TN80C186EB-16
Embedded - Microprocessors TN80C186EB-16
MICROPROCESSOR, 16-BIT, 16MHZ, C

MICROPROCESSOR, 16-BIT, 16MHZ, C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - TN80C186EB-16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TN80C186EB-16
Integrated Circuits (ICs) - Embedded - Microprocessors TN80C186EB-16
IC MPU I186 16MHZ 84PLCC

IC MPU I186 16MHZ 84PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TN80C186EB-16 928682-TN80C186EB-16 TN80C186EB-16 TN80C186EB-16 TN80C186EB-16
Product Name 16MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TN80C186EB-16 Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk PLCC; Other; 84-PLCC Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Embedded - Microprocessors - ATSAMA5D27A-CNR - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
3 suppliers