Rochester Electronics 16-bit 13MHz Embedded Microprocessor MPU TN80C186EA-13

Description
Microprocessor, 16-Bit, 13MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 13MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 13MHz Embedded Microprocessor MPU - 694-TN80C186EA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-TN80C186EA-13
16-bit 13MHz Embedded Microprocessor MPU 694-TN80C186EA-13
Microprocessor, 16-Bit, 13MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EA-13 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 13MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: TN80C186EA-13 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TN80C186EA-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TN80C186EA-13 - 937137-TN80C186EA-13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80C186EA-13
937137-TN80C186EA-13
Embedded - Embedded - Microprocessors - TN80C186EA-13 937137-TN80C186EA-13
Manufacturer: Rochester Electronics Win Source Part Number: 937137-TN80C186EA-13 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC Core Processor: 80C186 Speed: 13MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 937137-TN80C186EA-13
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC
Core Processor: 80C186
Speed: 13MHz
Package: Bulk
Package: 68-LCC (J-Lead)
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - TN80C186EA-13 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TN80C186EA-13
Embedded - Microprocessors TN80C186EA-13
MICROPROCESSOR, 16-BIT, 13MHZ, C

MICROPROCESSOR, 16-BIT, 13MHZ, C

Supplier's Site Datasheet
Microprocessors - TN80C186EA-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TN80C186EA-13
Microprocessors TN80C186EA-13
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 68-PLCC

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TN80C186EA-13 937137-TN80C186EA-13 TN80C186EA-13 TN80C186EA-13
Product Name 16-bit 13MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TN80C186EA-13 Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Supply Voltage 5
Clock Speed 26 MHz 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707CZKB4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , QUICC®
Package Type Other; 241 PGA
View Details