Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100609-TN28F020-120
Voltage: 7 V
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): TN28F020-120TN28F020
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100609-TN28F020-120 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TN28F020-120 |