Manufacturer: Texas Instruments
Win Source Part Number: 900490-TMS50C20NL
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 900490-TMS50C20NL |
| Product Name | Audio Special Purpose - TMS50C20NL |