Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6488FCUNH TMS320TCI6488FCUNH

Description
Manufacturer: Texas Instruments Win Source Part Number: 900477-TMS320TCI6488 FCUNH Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900477-TMS320TCI6488 FCUNH Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6488FCUNH
900477-TMS320TCI6488FCUNH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6488FCUNH 900477-TMS320TCI6488FCUNH
Manufacturer: Texas Instruments Win Source Part Number: 900477-TMS320TCI6488 FCUNH Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900477-TMS320TCI6488FCUNH
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320TCI6488FCUNH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320TCI6488FCUNH
Embedded - DSP (Digital Signal Processors) TMS320TCI6488FCUNH
FARADAY 2.1, 1.2 V, 1.04 GHZ

FARADAY 2.1, 1.2 V, 1.04 GHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900477-TMS320TCI6488FCUNH TMS320TCI6488FCUNH
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320TCI6488FCUNH Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - SM34020AGBS40 - Quarktwin Technology Ltd.
Specs
Package Type Other; 145-BCPGA
Clock Speed 40 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers
32-bit 32BIT Dsp - 698-CS48L10-CNZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; QFN
Clock Speed 80 MHz
View Details
6 suppliers