TMS320LC31PQ40 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320LC31PQ40
Description
IC DSP 132-BQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LC31PQ40 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; HLQFP,XCEPT
View Details
Data Bus
16-Bit
Package Type
PLCC; Other; PLCC68
View Details
4 suppliers
Data Bus
32-Bit
Supply Voltage
1.80V
Clock Speed
150 MHz
View Details
6 suppliers
Microchip Technology, Inc.
Package Type
Other; 129-LFBGA
Pin Count
129
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details