TMS320LBC52PZA57 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320LBC52PZA57
Description
IC DSP 100LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LBC52PZA57 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
57 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 367-BFBGA, FCBGA
Clock Speed
1000 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Speed
80 MHz
Interface Type
Host Interface, Serial Port
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 64-TQFP
Pin Count
64
View Details