The TMS320F28335PGFA is a 32-bit real-time microcontroller with a 150 MHz CPU, IEEE 754 single-precision floating-point unit, and 256K × 16 flash memory. It features 34K × 16 SARAM, a 12-bit ADC with 80-ns conversion time, 18 PWM outputs including 6 HRPWM channels with 150-ps resolution, two CAN modules, and 88 programmable GPIO pins. The device is packaged in a 176-pin low-profile quad flatpack (LQFP) measuring 24.0 mm × 24.0 mm and operates from -40°C to 85°C with a 1.9-V/1.8-V core and 3.3-V I/O design. It supports JTAG boundary scan (IEEE 1149.1-1990) and includes advanced debug features. The part is RoHS compliant and designed for real-time control applications such as motor drives, solar inverters, and electric vehicle systems.
IC MCU 32BIT 512KB FLASH 176LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | TMS320F28335PGFA |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |