Rochester Electronics Embedded - Embedded - Microcontrollers - TMS320F2809PZQ TMS320F2809PZQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 900475-TMS320F2809PZ Q Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point Operating Temperature Range: -40°C ~ 125°C (TA) Features: C28x series Microcontroller IC 32-Bit 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14) Core Processor: C28x Speed: 100MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 1.89V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900475-TMS320F2809PZ Q Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point Operating Temperature Range: -40°C ~ 125°C (TA) Features: C28x series Microcontroller IC 32-Bit 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14) Core Processor: C28x Speed: 100MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 1.89V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMS320F2809PZQ - 900475-TMS320F2809PZQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2809PZQ
900475-TMS320F2809PZQ
Embedded - Embedded - Microcontrollers - TMS320F2809PZQ 900475-TMS320F2809PZQ
Manufacturer: Texas Instruments Win Source Part Number: 900475-TMS320F2809PZ Q Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point Operating Temperature Range: -40°C ~ 125°C (TA) Features: C28x series Microcontroller IC 32-Bit 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14) Core Processor: C28x Speed: 100MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 1.89V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900475-TMS320F2809PZQ
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: C28x series Microcontroller IC 32-Bit 100MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
Core Processor: C28x
Speed: 100MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 1.89V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2809PZQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2809PZQ
Embedded - Microcontrollers TMS320F2809PZQ
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 900475-TMS320F2809PZQ TMS320F2809PZQ
Product Name Embedded - Embedded - Microcontrollers - TMS320F2809PZQ Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details