Rochester Electronics Embedded - Embedded - Microcontrollers - TMS320F280220DAT TMS320F280220DAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900469-TMS320F280220 DAT Series: C2000™ C28x Piccolo™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: C28x series Microcontroller IC 32-Bit 40MHz 16KB (8K x 16) FLASH 38-TSSOP Core Processor: C28x Speed: 40MHz Package: Bulk Package: 38-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.63V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900469-TMS320F280220 DAT Series: C2000™ C28x Piccolo™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: C28x series Microcontroller IC 32-Bit 40MHz 16KB (8K x 16) FLASH 38-TSSOP Core Processor: C28x Speed: 40MHz Package: Bulk Package: 38-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.63V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMS320F280220DAT - 900469-TMS320F280220DAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F280220DAT
900469-TMS320F280220DAT
Embedded - Embedded - Microcontrollers - TMS320F280220DAT 900469-TMS320F280220DAT
Manufacturer: Texas Instruments Win Source Part Number: 900469-TMS320F280220 DAT Series: C2000™ C28x Piccolo™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: C28x series Microcontroller IC 32-Bit 40MHz 16KB (8K x 16) FLASH 38-TSSOP Core Processor: C28x Speed: 40MHz Package: Bulk Package: 38-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.63V Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900469-TMS320F280220DAT
Series: C2000™ C28x Piccolo™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: C28x series Microcontroller IC 32-Bit 40MHz 16KB (8K x 16) FLASH 38-TSSOP
Core Processor: C28x
Speed: 40MHz
Package: Bulk
Package: 38-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.63V
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F280220DAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F280220DAT
Embedded - Microcontrollers TMS320F280220DAT
IC MCU 32BIT 16KB FLASH 38TSSOP

IC MCU 32BIT 16KB FLASH 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 900469-TMS320F280220DAT TMS320F280220DAT
Product Name Embedded - Embedded - Microcontrollers - TMS320F280220DAT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers