Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ROCHESTER ELECTRONICS
TMS320F240PQA -- EMBEDDED - MICROCONTROLLERS
Rochester Electronics
Embedded - Microcontrollers
TMS320F240PQA
Description
IC MCU 16BIT 32KB FLASH 132BQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC MCU 16BIT 32KB FLASH 132BQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F240PQA
Embedded - Microcontrollers
TMS320F240PQA
IC MCU 16BIT 32KB FLASH 132BQFP
IC MCU 16BIT 32KB FLASH 132BQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microcontrollers (MCU)
Product Number
TMS320F240PQA
Product Name
Embedded - Microcontrollers
Data Bus
16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
COP8CCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow
COP8CCR9IMT7/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7
suppliers
Infineon Technologies AG
8-bit 32KB 5V Embedded Microcontroller MCU
C505CA4EMCAFXQMA1
Specs
Data Bus
8 Bit
Clock Speed
20 MHz
RAM
1.25 KB
View Details
7
suppliers
Rochester Electronics
29C116LM/B
Specs
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Rochester Active
Package Type
Other; LCC
View Details
RS Components, Ltd.
Microcontrollers
2211611
Specs
Data Bus
32 Bit; 32bit
ROM
16000 KB
Package Type
Other; QFN
View Details