Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYED3 TMS320DM8127BCYED3

Description
Manufacturer: Texas Instruments Win Source Part Number: 900467-TMS320DM8127B CYED3 Series: DM81x Video SOC, DaVinci™ Operating Temperature Range: -40°C ~ 90°C (TJ) Package: Bulk Package: 684-BFBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 684-FCBGA (23x23) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900467-TMS320DM8127B CYED3 Series: DM81x Video SOC, DaVinci™ Operating Temperature Range: -40°C ~ 90°C (TJ) Package: Bulk Package: 684-BFBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 684-FCBGA (23x23) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYED3 - 900467-TMS320DM8127BCYED3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYED3
900467-TMS320DM8127BCYED3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYED3 900467-TMS320DM8127BCYED3
Manufacturer: Texas Instruments Win Source Part Number: 900467-TMS320DM8127B CYED3 Series: DM81x Video SOC, DaVinci™ Operating Temperature Range: -40°C ~ 90°C (TJ) Package: Bulk Package: 684-BFBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 684-FCBGA (23x23) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900467-TMS320DM8127BCYED3
Series: DM81x Video SOC, DaVinci™
Operating Temperature Range: -40°C ~ 90°C (TJ)
Package: Bulk
Package: 684-BFBGA, FCBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 684-FCBGA (23x23)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYED3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8127BCYED3
Embedded - DSP (Digital Signal Processors) TMS320DM8127BCYED3
RISC MPU, 32-BIT

RISC MPU, 32-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900467-TMS320DM8127BCYED3 TMS320DM8127BCYED3
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYED3 Embedded - DSP (Digital Signal Processors)
Package Type Other; 684-FCBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS106-I/PT-ND - DigiKey
Specs
Features Flash Memory
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details