Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCE4 TMS320C6748BZCE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937117-TMS320C6748BZ CE4 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937117-TMS320C6748BZ CE4 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCE4
937117-TMS320C6748BZCE4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCE4 937117-TMS320C6748BZCE4
Manufacturer: Texas Instruments Win Source Part Number: 937117-TMS320C6748BZ CE4 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937117-TMS320C6748BZCE4
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCE4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748BZCE4
Embedded - DSP (Digital Signal Processors) TMS320C6748BZCE4
DSP, 32-BIT SIZE, 64-EXT BIT, 50

DSP, 32-BIT SIZE, 64-EXT BIT, 50

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 937117-TMS320C6748BZCE4 TMS320C6748BZCE4
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCE4 Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details