Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678CYP TMS320C6678CYP

Description
Manufacturer: Texas Instruments Win Source Part Number: 846715-TMS320C6678CY P Series: TMS320C66x Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 44 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846715-TMS320C6678CY P Series: TMS320C66x Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 44 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678CYP
846715-TMS320C6678CYP
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678CYP 846715-TMS320C6678CYP
Manufacturer: Texas Instruments Win Source Part Number: 846715-TMS320C6678CY P Series: TMS320C66x Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 44 HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 846715-TMS320C6678CYP
Series: TMS320C66x
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 44
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6678CYP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6678CYP
Embedded - DSP (Digital Signal Processors) TMS320C6678CYP
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 846715-TMS320C6678CYP TMS320C6678CYP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678CYP Embedded - DSP (Digital Signal Processors)
Clock Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAW24 - Lingto Electronic Limited
Specs
Clock Speed 1200 to 1400 MHz
Interface Type I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, Serial RapidIO, SPI, UART/USART, USB 3.0
View Details
SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
IC SIGNAL PROCESSOR TOF 24QFN - 391-ISL29501IRZ-T7 - Utmel Electronic Limited
Specs
Supply Voltage -3.3V; 3V; 3.3V
Package Type Other; QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - DSPIC30F301020ISP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details