Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6671ACYP TMS320C6671ACYP

Description
Manufacturer: Texas Instruments Win Source Part Number: 900458-TMS320C6671AC YP Series: TMS320C66x Operating Temperature Range: 0°C ~ 85°C (TC) Package: Bulk Package: 841-BFBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900458-TMS320C6671AC YP Series: TMS320C66x Operating Temperature Range: 0°C ~ 85°C (TC) Package: Bulk Package: 841-BFBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6671ACYP
900458-TMS320C6671ACYP
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6671ACYP 900458-TMS320C6671ACYP
Manufacturer: Texas Instruments Win Source Part Number: 900458-TMS320C6671AC YP Series: TMS320C66x Operating Temperature Range: 0°C ~ 85°C (TC) Package: Bulk Package: 841-BFBGA, FCBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900458-TMS320C6671ACYP
Series: TMS320C66x
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: Bulk
Package: 841-BFBGA, FCBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 841-FCBGA (24x24)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6671ACYP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6671ACYP
Embedded - DSP (Digital Signal Processors) TMS320C6671ACYP
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900458-TMS320C6671ACYP TMS320C6671ACYP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6671ACYP Embedded - DSP (Digital Signal Processors)
Package Type Other; 841-FCBGA (24x24)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21061LKB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-DRA622CIZKKQ1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tube
View Details
4 suppliers
DSP (Digital Signal Processors) - 598-1677-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 128-LQFP
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details