TMS320C5545AZQW10 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C5545AZQW10
Description
IC DSP FIXED-POINT
-
Lingto Electronic Limited
Datasheet
Description
IC DSP FIXED-POINT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C5545AZQW10 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
DMA, HPI, Link Port, Serial Port
View Details
Microchip Technology, Inc.
Package Type
Other; 48-VFQFN Exposed Pad
Pin Count
48
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details