TMS320C10NL -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C10NL
Description
IC DSP 40-DIP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 40-DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C10NL |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
20 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
12.5 MHz
Interface Type
Host Interface, Serial Port
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details