TMS320BC52PZ57 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC52PZ57
Description
IC DSP 100LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC52PZ57 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
57 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
Other; 44-VQFN Exposed Pad
Pin Count
44
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details