Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJA57 TMS320BC52PJA57

Description
Manufacturer: Texas Instruments Win Source Part Number: 900453-TMS320BC52PJA 57 Series: TMS320C5x Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 100-BQFP Mounting: Surface Mount Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900453-TMS320BC52PJA 57 Series: TMS320C5x Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 100-BQFP Mounting: Surface Mount Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJA57
900453-TMS320BC52PJA57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJA57 900453-TMS320BC52PJA57
Manufacturer: Texas Instruments Win Source Part Number: 900453-TMS320BC52PJA 57 Series: TMS320C5x Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 100-BQFP Mounting: Surface Mount Family Name: TMS320 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900453-TMS320BC52PJA57
Series: TMS320C5x
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 100-BQFP
Mounting: Surface Mount
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320BC52PJA57 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320BC52PJA57
Embedded - DSP (Digital Signal Processors) TMS320BC52PJA57
IC DSP 100-QFP

IC DSP 100-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900453-TMS320BC52PJA57 TMS320BC52PJA57
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320BC52PJA57 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 100-QFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD21369WBSWZ102 - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Renesas Electronics Corporation
View Details