TMS320BC51PZ57 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC51PZ57
Description
IC DSP 100LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC51PZ57 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
57 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.10V
Clock Speed
1000 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
2 suppliers
Microchip Technology, Inc.
Package Type
TQFP; Other; 128-TQFP
Pin Count
128
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details