Rochester Electronics Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBT TM4C123GH6ZRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 900322-TM4C123GH6ZRB T Series: Tiva™ C Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 157-BGA MicroStar Jr (9x9) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Bulk Package: 157-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08V ~ 3.63V Family Name: TM4C123 Categories: Integrated Circuits (ICs) Case / Package: 157-BGA MicroStar Jr (9x9) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900322-TM4C123GH6ZRB T Series: Tiva™ C Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 157-BGA MicroStar Jr (9x9) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Bulk Package: 157-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08V ~ 3.63V Family Name: TM4C123 Categories: Integrated Circuits (ICs) Case / Package: 157-BGA MicroStar Jr (9x9) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBT - 900322-TM4C123GH6ZRBT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBT
900322-TM4C123GH6ZRBT
Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBT 900322-TM4C123GH6ZRBT
Manufacturer: Texas Instruments Win Source Part Number: 900322-TM4C123GH6ZRB T Series: Tiva™ C Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 157-BGA MicroStar Jr (9x9) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Bulk Package: 157-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.08V ~ 3.63V Family Name: TM4C123 Categories: Integrated Circuits (ICs) Case / Package: 157-BGA MicroStar Jr (9x9) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900322-TM4C123GH6ZRBT
Series: Tiva™ C
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 157-BGA MicroStar Jr (9x9)
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Bulk
Package: 157-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.08V ~ 3.63V
Family Name: TM4C123
Categories: Integrated Circuits (ICs)
Case / Package: 157-BGA MicroStar Jr (9x9)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - TM4C123GH6ZRBT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TM4C123GH6ZRBT
Embedded - Microcontrollers TM4C123GH6ZRBT
IC MCU 32BIT 256KB FLASH 157BGA

IC MCU 32BIT 256KB FLASH 157BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 900322-TM4C123GH6ZRBT TM4C123GH6ZRBT
Product Name Embedded - Embedded - Microcontrollers - TM4C123GH6ZRBT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz
RAM 256 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers