Manufacturer: Texas Instruments
Win Source Part Number: 936919-TLV62095RGTT
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-VFQFN Exposed Pad
Package: Bulk
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 936919-TLV62095RGTT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62095RGTT |
| Package Type | Other; 16-VQFN (3x3) |