Manufacturer: Texas Instruments
Win Source Part Number: 936909-TLV5636CDGKR
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 8-VSSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 936909-TLV5636CDGKR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5636CDGKR |
| Package Type | SOP; SSOP; 8-VSSOP |