Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5633IPW TLV5633IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 936908-TLV5633IPW Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936908-TLV5633IPW Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5633IPW
936908-TLV5633IPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5633IPW 936908-TLV5633IPW
Manufacturer: Texas Instruments Win Source Part Number: 936908-TLV5633IPW Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936908-TLV5633IPW
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-TSSOP
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLV5633IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5633IPW
Data Acquisition - Digital to Analog Converters (DAC) TLV5633IPW
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 936908-TLV5633IPW TLV5633IPW
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5633IPW Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

TLC7226M 8-Bit, 5 us Quad DAC, Parallel Input, Single / Dual Supply - 5962-87802012C - Texas Instruments
Specs
Interface Type Parallel
Package Type LCCC
Screening Level Military
View Details
3 suppliers
Digital to Analogue Converters - 1905102P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 8 bits
View Details