Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2785INE4

Description
IC OPAMP GP 4 CIRCUIT 16DIP
Description
IC OPAMP GP 4 CIRCUIT 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2785INE4 is a single supply operational amplifier that operates within a supply voltage range of 1.8 V to 3.6 V. It features rail-to-rail input and output capabilities, making it suitable for applications requiring maximum output swing. The amplifier offers a bandwidth of 8 MHz and a high slew rate of 4.8 V/µs, which is beneficial for high-speed signal processing. With a supply current of 650 µA per channel, it is designed for efficiency. The input common-mode voltage range exceeds the supply rails by -0.2 V to VDD + 0.2 V, allowing for versatile application in various circuits. The device is available in multiple package options, including PDIP, SOIC, and smaller SOT-23, MSOP, and TSSOP formats. It is specified for commercial temperatures from 0°C to 70°C and industrial temperatures from -40°C to 125°C, making it suitable for a wide range of environments. The low input noise voltage of 9 nV/,àöHz at 10 kHz enhances its performance in precision applications. Overall, the TLV2785INE4 is a compact and efficient operational amplifier ideal for high-speed and high-resolution data converter applications.

Datasheet Summary
Powered by GS/AI

The TLV2785INE4 is a single supply operational amplifier that operates within a supply voltage range of 1.8 V to 3.6 V. It features rail-to-rail input and output capabilities, making it suitable for applications requiring maximum output swing. The amplifier offers a bandwidth of 8 MHz and a high slew rate of 4.8 V/µs, which is beneficial for high-speed signal processing. With a supply current of 650 µA per channel, it is designed for efficiency. The input common-mode voltage range exceeds the supply rails by -0.2 V to VDD + 0.2 V, allowing for versatile application in various circuits. The device is available in multiple package options, including PDIP, SOIC, and smaller SOT-23, MSOP, and TSSOP formats. It is specified for commercial temperatures from 0°C to 70°C and industrial temperatures from -40°C to 125°C, making it suitable for a wide range of environments. The low input noise voltage of 9 nV/,àöHz at 10 kHz enhances its performance in precision applications. Overall, the TLV2785INE4 is a compact and efficient operational amplifier ideal for high-speed and high-resolution data converter applications.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2785INE4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2785INE4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2785INE4
IC OPAMP GP 4 CIRCUIT 16DIP

IC OPAMP GP 4 CIRCUIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number TLV2785INE4
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.6500 milliamps
Unlock Full Specs
to access all available technical data