The TLV2775IN is a CMOS operational amplifier featuring four channels in a 16-pin DIP package. It operates within a supply voltage range of 2.5 V to 5.5 V and is characterized by a high slew rate of 10.5 V/µs and a high-gain bandwidth of 5.1 MHz. The device consumes a low supply current of 1 mA per channel, making it suitable for power-sensitive applications. This amplifier offers rail-to-rail output swing and low distortion, with a total harmonic distortion plus noise (THD+N) of 0.005% when driving a 600-,Ѷ load, which is beneficial for telecom applications. It has a low input offset voltage of 360 µV and a low input noise voltage of 17 nV/,àöHz, making it ideal for precision measurement and medical applications. The TLV2775IN is specified for operation across an extended temperature range of -40°C to 125°C, which qualifies it for automotive applications. Additionally, it includes a micropower shutdown mode with an IDD of less than 1 µA, enhancing its suitability for portable devices.
IC CMOS 4 CIRCUIT 16DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV2775IN |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps |